Vishay Intertechnology, Inc. RES 332 OHM 1/20W 1% AXIAL RN50C3320FRSL

Description
RES 332ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/20W 1% AXIAL - RN50C3320FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/20W 1% AXIAL
RN50C3320FRSL
RES 332 OHM 1/20W 1% AXIAL RN50C3320FRSL
RES 332ohm 1/20W 1% AXIAL

RES 332ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3320FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3320FRSL-ND
Through Hole Resistors RN50C3320FRSL-ND
332 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3320FRSL RN50C3320FRSL-ND
Product Name RES 332 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers