Vishay Intertechnology, Inc. RES 32.4 OHM 1/20W 1% AXIAL RN50C32R4FRSL

Description
RES 32.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/20W 1% AXIAL - RN50C32R4FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/20W 1% AXIAL
RN50C32R4FRSL
RES 32.4 OHM 1/20W 1% AXIAL RN50C32R4FRSL
RES 32.4ohm 1/20W 1% AXIAL

RES 32.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C32R4FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C32R4FRSL-ND
Through Hole Resistors RN50C32R4FRSL-ND
32.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C32R4FRSL RN50C32R4FRSL-ND
Product Name RES 32.4 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details