Vishay Intertechnology, Inc. RES 32.4 OHM 1/20W 1% AXIAL RN50C32R4FBSL

Description
RES 32.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1/20W 1% AXIAL - RN50C32R4FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/20W 1% AXIAL
RN50C32R4FBSL
RES 32.4 OHM 1/20W 1% AXIAL RN50C32R4FBSL
RES 32.4ohm 1/20W 1% AXIAL

RES 32.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C32R4FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C32R4FBSL-ND
Through Hole Resistors RN50C32R4FBSL-ND
32.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C32R4FBSL RN50C32R4FBSL-ND
Product Name RES 32.4 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details