Vishay Intertechnology, Inc. RES 320 OHM 1/20W .1% AXIAL RN50C3200BRSL

Description
RES 320ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 320ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 1/20W .1% AXIAL - RN50C3200BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1/20W .1% AXIAL
RN50C3200BRSL
RES 320 OHM 1/20W .1% AXIAL RN50C3200BRSL
RES 320ohm 1/20W .1% AXIAL

RES 320ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3200BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3200BRSL-ND
Through Hole Resistors RN50C3200BRSL-ND
320 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

320 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3200BRSL RN50C3200BRSL-ND
Product Name RES 320 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers