Vishay Intertechnology, Inc. RES 3.16K OHM 1/20W 1% AXIAL RN50C3161FRE6

Description
RES 3.16Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.16Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/20W 1% AXIAL - RN50C3161FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/20W 1% AXIAL
RN50C3161FRE6
RES 3.16K OHM 1/20W 1% AXIAL RN50C3161FRE6
RES 3.16Kohm 1/20W 1% AXIAL

RES 3.16Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3161FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3161FRE6-ND
Through Hole Resistors RN50C3161FRE6-ND
3.16 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.16 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.16Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5970
Resistor,metal Film,3.16Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5970
Resistor,Metal Film,3.16KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,3.16KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C3161FRE6 RN50C3161FRE6-ND 54C5970
Product Name RES 3.16K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.16Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details