Vishay Intertechnology, Inc. Res Metal Film 301K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN50C3013FB14

Description
Res Metal Film 301K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 301K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 301K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN50C3013FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN50C3013FB14
Res Metal Film 301K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN50C3013FB14
Res Metal Film 301K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 301K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN50C3013FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3013FB14-ND
Through Hole Resistors RN50C3013FB14-ND
301 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3013FB14 RN50C3013FB14-ND
Product Name Res Metal Film 301K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details