Vishay Intertechnology, Inc. RES 301 OHM 1/20W 1% AXIAL RN50C3010FBSL

Description
RES 301ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/20W 1% AXIAL - RN50C3010FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/20W 1% AXIAL
RN50C3010FBSL
RES 301 OHM 1/20W 1% AXIAL RN50C3010FBSL
RES 301ohm 1/20W 1% AXIAL

RES 301ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3010FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3010FBSL-ND
Through Hole Resistors RN50C3010FBSL-ND
301 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3010FBSL RN50C3010FBSL-ND
Product Name RES 301 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers