Vishay Intertechnology, Inc. RES 29.4 OHM 1/20W 1% AXIAL RN50C29R4FB14

Description
RES 29.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/20W 1% AXIAL - RN50C29R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/20W 1% AXIAL
RN50C29R4FB14
RES 29.4 OHM 1/20W 1% AXIAL RN50C29R4FB14
RES 29.4ohm 1/20W 1% AXIAL

RES 29.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C29R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C29R4FB14-ND
Through Hole Resistors RN50C29R4FB14-ND
29.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C29R4FB14 RN50C29R4FB14-ND
Product Name RES 29.4 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details