Vishay Intertechnology, Inc. Res Metal Film 294K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN50C2943FB14

Description
Res Metal Film 294K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 294K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 294K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN50C2943FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 294K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN50C2943FB14
Res Metal Film 294K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN50C2943FB14
Res Metal Film 294K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 294K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN50C2943FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2943FB14-ND
Through Hole Resistors RN50C2943FB14-ND
294 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

294 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,294Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5926 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5926
Resistor,metal Film,294Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5926
Resistor,Metal Film,294KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,294KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2943FB14 RN50C2943FB14-ND 54C5926
Product Name Res Metal Film 294K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,294Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details