Vishay Intertechnology, Inc. RES 29.4K OHM 1/20W 1% AXIAL RN50C2942FRSL

Description
RES 29.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/20W 1% AXIAL - RN50C2942FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/20W 1% AXIAL
RN50C2942FRSL
RES 29.4K OHM 1/20W 1% AXIAL RN50C2942FRSL
RES 29.4Kohm 1/20W 1% AXIAL

RES 29.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2942FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2942FRSL-ND
Through Hole Resistors RN50C2942FRSL-ND
29.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2942FRSL RN50C2942FRSL-ND
Product Name RES 29.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details