Vishay Intertechnology, Inc. Through Hole Resistors RN50C28R0FRE6

Description
28 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C28R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C28R0FRE6-ND
Through Hole Resistors RN50C28R0FRE6-ND
28 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 28 OHM 1/20W 1% AXIAL - RN50C28R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/20W 1% AXIAL
RN50C28R0FRE6
RES 28 OHM 1/20W 1% AXIAL RN50C28R0FRE6
RES 28ohm 1/20W 1% AXIAL

RES 28ohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5887
Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5887
Resistor,Metal Film,28Ohms,200WV,1+ /-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,28Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C28R0FRE6-ND RN50C28R0FRE6 54C5887
Product Name Through Hole Resistors RES 28 OHM 1/20W 1% AXIAL Resistor,metal Film,28Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers