Vishay Intertechnology, Inc. RES 28K OHM 1/20W 1% AXIAL RN50C2802FRE6

Description
RES 28Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/20W 1% AXIAL - RN50C2802FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/20W 1% AXIAL
RN50C2802FRE6
RES 28K OHM 1/20W 1% AXIAL RN50C2802FRE6
RES 28Kohm 1/20W 1% AXIAL

RES 28Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2802FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2802FRE6-ND
Through Hole Resistors RN50C2802FRE6-ND
28 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2802FRE6 RN50C2802FRE6-ND
Product Name RES 28K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers