Vishay Intertechnology, Inc. RES 274 OHM 1/20W 1% AXIAL RN50C2740FRSL

Description
RES 274ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/20W 1% AXIAL - RN50C2740FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/20W 1% AXIAL
RN50C2740FRSL
RES 274 OHM 1/20W 1% AXIAL RN50C2740FRSL
RES 274ohm 1/20W 1% AXIAL

RES 274ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2740FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2740FRSL-ND
Through Hole Resistors RN50C2740FRSL-ND
274 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2740FRSL RN50C2740FRSL-ND
Product Name RES 274 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details