Vishay Intertechnology, Inc. RES 267K OHM 1/20W 1% AXIAL RN50C2673FRE6

Description
RES 267Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/20W 1% AXIAL - RN50C2673FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/20W 1% AXIAL
RN50C2673FRE6
RES 267K OHM 1/20W 1% AXIAL RN50C2673FRE6
RES 267Kohm 1/20W 1% AXIAL

RES 267Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2673FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2673FRE6-ND
Through Hole Resistors RN50C2673FRE6-ND
267 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5861
Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5861
Resistor,Metal Film,267KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,267KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2673FRE6 RN50C2673FRE6-ND 54C5861
Product Name RES 267K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details