Vishay Intertechnology, Inc. Res Metal Film 267K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C2673FR36

Description
Res Metal Film 267K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 267K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 267K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C2673FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 267K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C2673FR36
Res Metal Film 267K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C2673FR36
Res Metal Film 267K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 267K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C2673FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2673FR36-ND
Through Hole Resistors RN50C2673FR36-ND
267 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5862
Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5862
Resistor,Metal Film,267KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,267KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2673FR36 RN50C2673FR36-ND 54C5862
Product Name Res Metal Film 267K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers