Vishay Intertechnology, Inc. RES MIL 26.1K OHM 1% 1/20W RN50C2612FRE6

Description
RES MIL 26.1Kohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 26.1Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 26.1K OHM 1% 1/20W - RN50C2612FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 26.1K OHM 1% 1/20W
RN50C2612FRE6
RES MIL 26.1K OHM 1% 1/20W RN50C2612FRE6
RES MIL 26.1Kohm 1% 1/20W

RES MIL 26.1Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C2612FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2612FRE6-ND
Through Hole Resistors RN50C2612FRE6-ND
26.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5844
Resistor,metal Film,26.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5844
Resistor,Metal Film,26.1KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,26.1KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2612FRE6 RN50C2612FRE6-ND 54C5844
Product Name RES MIL 26.1K OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,26.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details