Vishay Intertechnology, Inc. RES 24.9 OHM 1/20W 1% AXIAL RN50C24R9FRSL

Description
RES 24.9ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/20W 1% AXIAL - RN50C24R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/20W 1% AXIAL
RN50C24R9FRSL
RES 24.9 OHM 1/20W 1% AXIAL RN50C24R9FRSL
RES 24.9ohm 1/20W 1% AXIAL

RES 24.9ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C24R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C24R9FRSL-ND
Through Hole Resistors RN50C24R9FRSL-ND
24.9 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C24R9FRSL RN50C24R9FRSL-ND
Product Name RES 24.9 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers