Vishay Intertechnology, Inc. RES 249 OHM 1/20W 1% AXIAL RN50C2490FRSL

Description
RES 249ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/20W 1% AXIAL - RN50C2490FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/20W 1% AXIAL
RN50C2490FRSL
RES 249 OHM 1/20W 1% AXIAL RN50C2490FRSL
RES 249ohm 1/20W 1% AXIAL

RES 249ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2490FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2490FRSL-ND
Through Hole Resistors RN50C2490FRSL-ND
249 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2490FRSL RN50C2490FRSL-ND
Product Name RES 249 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details