Vishay Intertechnology, Inc. RES 240K OHM 1/20W 1% AXIAL RN50C2403FRE6

Description
RES 240Kohm 1/20W 1% AXIAL
Request a Quote
Description
RES 240Kohm 1/20W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1/20W 1% AXIAL - RN50C2403FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/20W 1% AXIAL
RN50C2403FRE6
RES 240K OHM 1/20W 1% AXIAL RN50C2403FRE6
RES 240Kohm 1/20W 1% AXIAL

RES 240Kohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50C2403FRE6
Product Name RES 240K OHM 1/20W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details