Vishay Intertechnology, Inc. Vishay/DaleRES MIL 23.7 OHM 1% 1/20W RN50C23R7FRE6

Description
Vishay/DaleRES MIL 23.7ohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 23.7ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 23.7 OHM 1% 1/20W - RN50C23R7FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 23.7 OHM 1% 1/20W
RN50C23R7FRE6
Vishay/DaleRES MIL 23.7 OHM 1% 1/20W RN50C23R7FRE6
Vishay/DaleRES MIL 23.7ohm 1% 1/20W

Vishay/DaleRES MIL 23.7ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C23R7FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C23R7FRE6-ND
Through Hole Resistors RN50C23R7FRE6-ND
23.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C23R7FRE6 RN50C23R7FRE6-ND
Product Name Vishay/DaleRES MIL 23.7 OHM 1% 1/20W Through Hole Resistors
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers