Vishay Intertechnology, Inc. Vishay/DaleRES MIL 23.2 OHM 1% 1/20W RN50C23R2FRE6

Description
Vishay/DaleRES MIL 23.2ohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 23.2ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 23.2 OHM 1% 1/20W - RN50C23R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 23.2 OHM 1% 1/20W
RN50C23R2FRE6
Vishay/DaleRES MIL 23.2 OHM 1% 1/20W RN50C23R2FRE6
Vishay/DaleRES MIL 23.2ohm 1% 1/20W

Vishay/DaleRES MIL 23.2ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C23R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C23R2FRE6-ND
Through Hole Resistors RN50C23R2FRE6-ND
23.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5748
Resistor,metal Film,23.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5748
Resistor,Metal Film,23.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,23.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C23R2FRE6 RN50C23R2FRE6-ND 54C5748
Product Name Vishay/DaleRES MIL 23.2 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,23.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details