Vishay Intertechnology, Inc. RES MIL 237 OHM 1% 1/20W RN50C2370FRE6

Description
RES MIL 237ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 237ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 237 OHM 1% 1/20W - RN50C2370FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 237 OHM 1% 1/20W
RN50C2370FRE6
RES MIL 237 OHM 1% 1/20W RN50C2370FRE6
RES MIL 237ohm 1% 1/20W

RES MIL 237ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C2370FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2370FRE6-ND
Through Hole Resistors RN50C2370FRE6-ND
237 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2370FRE6 RN50C2370FRE6-ND
Product Name RES MIL 237 OHM 1% 1/20W Through Hole Resistors
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers