Vishay Intertechnology, Inc. RES 2.32K OHM 1/20W 1% AXIAL RN50C2321FRSL

Description
RES 2.32Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/20W 1% AXIAL - RN50C2321FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/20W 1% AXIAL
RN50C2321FRSL
RES 2.32K OHM 1/20W 1% AXIAL RN50C2321FRSL
RES 2.32Kohm 1/20W 1% AXIAL

RES 2.32Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2321FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2321FRSL-ND
Through Hole Resistors RN50C2321FRSL-ND
2.32 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.32 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2321FRSL RN50C2321FRSL-ND
Product Name RES 2.32K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers