Vishay Intertechnology, Inc. Through Hole Resistors RN50C21R8BB14

Description
21.8 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.8 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C21R8BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C21R8BB14-ND
Through Hole Resistors RN50C21R8BB14-ND
21.8 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.8 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 21.8 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk - RN50C21R8BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 21.8 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
RN50C21R8BB14
Res Metal Film 21.8 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk RN50C21R8BB14
Res Metal Film 21.8 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 21.8 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C21R8BB14-ND RN50C21R8BB14
Product Name Through Hole Resistors Res Metal Film 21.8 Ohm 0.1% 1/20W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 21.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers