Vishay Intertechnology, Inc. RES 210K OHM 1/20W 1% AXIAL RN50C2103FRE6

Description
RES 210Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 210Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/20W 1% AXIAL - RN50C2103FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/20W 1% AXIAL
RN50C2103FRE6
RES 210K OHM 1/20W 1% AXIAL RN50C2103FRE6
RES 210Kohm 1/20W 1% AXIAL

RES 210Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2103FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2103FRE6-ND
Through Hole Resistors RN50C2103FRE6-ND
210 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

210 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,210Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,210Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5688
Resistor,metal Film,210Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5688
Resistor,Metal Film,210KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,210KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2103FRE6 RN50C2103FRE6-ND 54C5688
Product Name RES 210K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,210Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers