Vishay Intertechnology, Inc. RES 20.5 OHM 1/20W 1% AXIAL RN50C20R5FBSL

Description
RES 20.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/20W 1% AXIAL - RN50C20R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/20W 1% AXIAL
RN50C20R5FBSL
RES 20.5 OHM 1/20W 1% AXIAL RN50C20R5FBSL
RES 20.5ohm 1/20W 1% AXIAL

RES 20.5ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C20R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C20R5FBSL-ND
Through Hole Resistors RN50C20R5FBSL-ND
20.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C20R5FBSL RN50C20R5FBSL-ND
Product Name RES 20.5 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details