Vishay Intertechnology, Inc. RES MIL 205 OHM 1% 1/20W RN50C2050FRE6

Description
RES MIL 205ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 205ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 205 OHM 1% 1/20W - RN50C2050FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 205 OHM 1% 1/20W
RN50C2050FRE6
RES MIL 205 OHM 1% 1/20W RN50C2050FRE6
RES MIL 205ohm 1% 1/20W

RES MIL 205ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C2050FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2050FRE6-ND
Through Hole Resistors RN50C2050FRE6-ND
205 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,205Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,205Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5664
Resistor,metal Film,205Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5664
Resistor,Metal Film,205Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,205Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2050FRE6 RN50C2050FRE6-ND 54C5664
Product Name RES MIL 205 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,205Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details