Vishay Intertechnology, Inc. Through Hole Resistors RN50C19R6FB14

Description
19.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C19R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C19R6FB14-ND
Through Hole Resistors RN50C19R6FB14-ND
19.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 19.6 OHM 1/20W 1% AXIAL - RN50C19R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/20W 1% AXIAL
RN50C19R6FB14
RES 19.6 OHM 1/20W 1% AXIAL RN50C19R6FB14
RES 19.6ohm 1/20W 1% AXIAL

RES 19.6ohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,19.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5609
Resistor,metal Film,19.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5609
Resistor,Metal Film,19.6Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,19.6Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C19R6FB14-ND RN50C19R6FB14 54C5609
Product Name Through Hole Resistors RES 19.6 OHM 1/20W 1% AXIAL Resistor,metal Film,19.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers