Vishay Intertechnology, Inc. RES 196 OHM 1/20W 1% AXIAL RN50C1960FB14

Description
RES 196ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/20W 1% AXIAL - RN50C1960FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/20W 1% AXIAL
RN50C1960FB14
RES 196 OHM 1/20W 1% AXIAL RN50C1960FB14
RES 196ohm 1/20W 1% AXIAL

RES 196ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1960FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1960FB14-ND
Through Hole Resistors RN50C1960FB14-ND
196 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,196Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,196Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5624
Resistor,metal Film,196Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5624
Resistor,Metal Film,196Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,196Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1960FB14 RN50C1960FB14-ND 54C5624
Product Name RES 196 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,196Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details