Vishay Intertechnology, Inc. Through Hole Resistors RN50C1913FRE6

Description
191 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
191 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C1913FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1913FRE6-ND
Through Hole Resistors RN50C1913FRE6-ND
191 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 191K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1913FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 191K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1913FRE6
Res Metal Film 191K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1913FRE6
Res Metal Film 191K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 191K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,191Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5623
Resistor,metal Film,191Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5623
Resistor,Metal Film,191KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,191KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1913FRE6-ND RN50C1913FRE6 54C5623
Product Name Through Hole Resistors Res Metal Film 191K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,191Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details