Vishay Intertechnology, Inc. RES 18.7K OHM 1/20W 1% AXIAL RN50C1872FRSL

Description
RES 18.7Kohm 1/20W 1% AXIAL
Request a Quote
Description
RES 18.7Kohm 1/20W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/20W 1% AXIAL - RN50C1872FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/20W 1% AXIAL
RN50C1872FRSL
RES 18.7K OHM 1/20W 1% AXIAL RN50C1872FRSL
RES 18.7Kohm 1/20W 1% AXIAL

RES 18.7Kohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50C1872FRSL
Product Name RES 18.7K OHM 1/20W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details