Vishay Intertechnology, Inc. RES MIL 187 OHM 1% 1/20W RN50C1870FRE6

Description
RES MIL 187ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 187ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 187 OHM 1% 1/20W - RN50C1870FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 187 OHM 1% 1/20W
RN50C1870FRE6
RES MIL 187 OHM 1% 1/20W RN50C1870FRE6
RES MIL 187ohm 1% 1/20W

RES MIL 187ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C1870FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1870FRE6-ND
Through Hole Resistors RN50C1870FRE6-ND
187 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

187 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,187Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5592
Resistor,metal Film,187Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5592
Resistor,Metal Film,187Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,187Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1870FRE6 RN50C1870FRE6-ND 54C5592
Product Name RES MIL 187 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,187Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details