Vishay Intertechnology, Inc. RES 180 OHM 1/20W .1% AXIAL RN50C1800BBSL

Description
RES 180ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/20W .1% AXIAL - RN50C1800BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/20W .1% AXIAL
RN50C1800BBSL
RES 180 OHM 1/20W .1% AXIAL RN50C1800BBSL
RES 180ohm 1/20W .1% AXIAL

RES 180ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1800BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1800BBSL-ND
Through Hole Resistors RN50C1800BBSL-ND
180 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1800BBSL RN50C1800BBSL-ND
Product Name RES 180 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers