Vishay Intertechnology, Inc. RES 1.76K OHM 1/20W .1% AXIAL RN50C1761BBSL

Description
RES 1.76Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.76Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 1/20W .1% AXIAL - RN50C1761BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/20W .1% AXIAL
RN50C1761BBSL
RES 1.76K OHM 1/20W .1% AXIAL RN50C1761BBSL
RES 1.76Kohm 1/20W .1% AXIAL

RES 1.76Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1761BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1761BBSL-ND
Through Hole Resistors RN50C1761BBSL-ND
1.76 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.76 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1761BBSL RN50C1761BBSL-ND
Product Name RES 1.76K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details