Vishay Intertechnology, Inc. RES 15 OHM 1/20W 1% AXIAL RN50C15R0FBSL

Description
RES 15ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/20W 1% AXIAL - RN50C15R0FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/20W 1% AXIAL
RN50C15R0FBSL
RES 15 OHM 1/20W 1% AXIAL RN50C15R0FBSL
RES 15ohm 1/20W 1% AXIAL

RES 15ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C15R0FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C15R0FBSL-ND
Through Hole Resistors RN50C15R0FBSL-ND
15 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C15R0FBSL RN50C15R0FBSL-ND
Product Name RES 15 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details