Vishay Intertechnology, Inc. RES 1.5K OHM 1/20W 1% AXIAL RN50C1501FB14

Description
RES 1.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/20W 1% AXIAL - RN50C1501FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/20W 1% AXIAL
RN50C1501FB14
RES 1.5K OHM 1/20W 1% AXIAL RN50C1501FB14
RES 1.5Kohm 1/20W 1% AXIAL

RES 1.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through-Hole 0.05 W 1500 ohm Resistor - 53-RN50C1501FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.05 W 1500 ohm Resistor
53-RN50C1501FB14
Through-Hole 0.05 W 1500 ohm Resistor 53-RN50C1501FB14
RESISTOR, METAL FILM, 0.05 W, 1 %, 50 ppm, 1500 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN50C1501FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05 W, 1500 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.05 W, 1500 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1501FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.05 W, 1 %, 50 ppm, 1500 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN50C1501FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05 W, 1500 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.05 W, 1500 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C1501FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN50C1501FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C1501FB14-ND
Through Hole Resistors 541-RN50C1501FB14-ND
1.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RN50C1501FB14 53-RN50C1501FB14 541-RN50C1501FB14-ND
Product Name RES 1.5K OHM 1/20W 1% AXIAL Through-Hole 0.05 W 1500 ohm Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details