Vishay Intertechnology, Inc. RES 14 OHM 1/20W 1% AXIAL RN50C14R0FBSL

Description
RES 14ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/20W 1% AXIAL - RN50C14R0FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/20W 1% AXIAL
RN50C14R0FBSL
RES 14 OHM 1/20W 1% AXIAL RN50C14R0FBSL
RES 14ohm 1/20W 1% AXIAL

RES 14ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C14R0FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C14R0FBSL-ND
Through Hole Resistors RN50C14R0FBSL-ND
14 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C14R0FBSL RN50C14R0FBSL-ND
Product Name RES 14 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details