Vishay Intertechnology, Inc. RES 147K OHM 1/20W 1% AXIAL RN50C1473FB14

Description
RES 147Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/20W 1% AXIAL - RN50C1473FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/20W 1% AXIAL
RN50C1473FB14
RES 147K OHM 1/20W 1% AXIAL RN50C1473FB14
RES 147Kohm 1/20W 1% AXIAL

RES 147Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1473FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1473FB14-ND
Through Hole Resistors RN50C1473FB14-ND
147 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5430
Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5430
Resistor,Metal Film,147KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,147KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1473FB14 RN50C1473FB14-ND 54C5430
Product Name RES 147K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,147Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details