Vishay Intertechnology, Inc. RES 147 OHM 1/20W 1% AXIAL RN50C1470FBSL

Description
RES 147ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/20W 1% AXIAL - RN50C1470FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/20W 1% AXIAL
RN50C1470FBSL
RES 147 OHM 1/20W 1% AXIAL RN50C1470FBSL
RES 147ohm 1/20W 1% AXIAL

RES 147ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1470FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1470FBSL-ND
Through Hole Resistors RN50C1470FBSL-ND
147 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

147 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1470FBSL RN50C1470FBSL-ND
Product Name RES 147 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers