Vishay Intertechnology, Inc. Res Metal Film 143K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1433FRE6

Description
Res Metal Film 143K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 143K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 143K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1433FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 143K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1433FRE6
Res Metal Film 143K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1433FRE6
Res Metal Film 143K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 143K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C1433FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1433FRE6-ND
Through Hole Resistors RN50C1433FRE6-ND
143 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,143Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,143Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5413
Resistor,metal Film,143Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5413
Resistor,Metal Film,143KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,143KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1433FRE6 RN50C1433FRE6-ND 54C5413
Product Name Res Metal Film 143K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,143Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers