Vishay Intertechnology, Inc. RES 140 OHM 1/20W 1% AXIAL RN50C1400FB14

Description
RES 140ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/20W 1% AXIAL - RN50C1400FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/20W 1% AXIAL
RN50C1400FB14
RES 140 OHM 1/20W 1% AXIAL RN50C1400FB14
RES 140ohm 1/20W 1% AXIAL

RES 140ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1400FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1400FB14-ND
Through Hole Resistors RN50C1400FB14-ND
140 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,140Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5389
Resistor,metal Film,140Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5389
Resistor,Metal Film,140Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,140Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1400FB14 RN50C1400FB14-ND 54C5389
Product Name RES 140 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,140Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers