Vishay Intertechnology, Inc. RES 13.7 OHM 1/20W 1% AXIAL RN50C13R7FBSL

Description
RES 13.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1/20W 1% AXIAL - RN50C13R7FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1/20W 1% AXIAL
RN50C13R7FBSL
RES 13.7 OHM 1/20W 1% AXIAL RN50C13R7FBSL
RES 13.7ohm 1/20W 1% AXIAL

RES 13.7ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C13R7FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C13R7FBSL-ND
Through Hole Resistors RN50C13R7FBSL-ND
13.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C13R7FBSL RN50C13R7FBSL-ND
Product Name RES 13.7 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers