Vishay Intertechnology, Inc. RES 13.3 OHM 1/20W 1% AXIAL RN50C13R3FRE6

Description
RES 13.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1/20W 1% AXIAL - RN50C13R3FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/20W 1% AXIAL
RN50C13R3FRE6
RES 13.3 OHM 1/20W 1% AXIAL RN50C13R3FRE6
RES 13.3ohm 1/20W 1% AXIAL

RES 13.3ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C13R3FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C13R3FRE6-ND
Through Hole Resistors RN50C13R3FRE6-ND
13.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.3 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5340
Resistor,metal Film,13.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5340
Resistor,Metal Film,13.3Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,13.3Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C13R3FRE6 RN50C13R3FRE6-ND 54C5340
Product Name RES 13.3 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,13.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers