Vishay Intertechnology, Inc. RES 13 OHM 1/20W 1% AXIAL RN50C13R0FRSL

Description
RES 13ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/20W 1% AXIAL - RN50C13R0FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/20W 1% AXIAL
RN50C13R0FRSL
RES 13 OHM 1/20W 1% AXIAL RN50C13R0FRSL
RES 13ohm 1/20W 1% AXIAL

RES 13ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C13R0FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C13R0FRSL-ND
Through Hole Resistors RN50C13R0FRSL-ND
13 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C13R0FRSL RN50C13R0FRSL-ND
Product Name RES 13 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details