Vishay Intertechnology, Inc. RES 13 OHM 1/20W 1% AXIAL RN50C13R0FRE6

Description
RES 13ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/20W 1% AXIAL - RN50C13R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/20W 1% AXIAL
RN50C13R0FRE6
RES 13 OHM 1/20W 1% AXIAL RN50C13R0FRE6
RES 13ohm 1/20W 1% AXIAL

RES 13ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C13R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C13R0FRE6-ND
Through Hole Resistors RN50C13R0FRE6-ND
13 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C13R0FRE6 RN50C13R0FRE6-ND
Product Name RES 13 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers