Vishay Intertechnology, Inc. Vishay/DaleRES MIL 12.4 OHM 1% 1/20W RN50C12R4FRE6

Description
Vishay/DaleRES MIL 12.4ohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 12.4ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 12.4 OHM 1% 1/20W - RN50C12R4FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 12.4 OHM 1% 1/20W
RN50C12R4FRE6
Vishay/DaleRES MIL 12.4 OHM 1% 1/20W RN50C12R4FRE6
Vishay/DaleRES MIL 12.4ohm 1% 1/20W

Vishay/DaleRES MIL 12.4ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C12R4FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C12R4FRE6-ND
Through Hole Resistors RN50C12R4FRE6-ND
12.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5288
Resistor,metal Film,12.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5288
Resistor,Metal Film,12.4Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,12.4Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C12R4FRE6 RN50C12R4FRE6-ND 54C5288
Product Name Vishay/DaleRES MIL 12.4 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,12.4Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details