Vishay Intertechnology, Inc. RES 1.29K OHM 1/20W .1% AXIAL RN50C1291BR36

Description
RES 1.29Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.29Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.29K OHM 1/20W .1% AXIAL - RN50C1291BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.29K OHM 1/20W .1% AXIAL
RN50C1291BR36
RES 1.29K OHM 1/20W .1% AXIAL RN50C1291BR36
RES 1.29Kohm 1/20W .1% AXIAL

RES 1.29Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1291BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1291BR36-ND
Through Hole Resistors RN50C1291BR36-ND
1.29 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.29 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1291BR36 RN50C1291BR36-ND
Product Name RES 1.29K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1290 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers