Vishay Intertechnology, Inc. RES 127K OHM 1/20W .1% AXIAL RN50C1273BB14

Description
RES 127Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/20W .1% AXIAL - RN50C1273BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/20W .1% AXIAL
RN50C1273BB14
RES 127K OHM 1/20W .1% AXIAL RN50C1273BB14
RES 127Kohm 1/20W .1% AXIAL

RES 127Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1273BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1273BB14-ND
Through Hole Resistors RN50C1273BB14-ND
127 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

127 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1273BB14 RN50C1273BB14-ND
Product Name RES 127K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details