Vishay Intertechnology, Inc. METAL FILM,1/20W,124,1%,50PPM,BULK RN50C1240FB14

Description
METAL FILM,1/20W,124,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/20W,124,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,124,1%,50PPM,BULK - RN50C1240FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,124,1%,50PPM,BULK
RN50C1240FB14
METAL FILM,1/20W,124,1%,50PPM,BULK RN50C1240FB14
METAL FILM,1/20W,124,1%,50 PPM,BULK

METAL FILM,1/20W,124,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN50C1240FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1240FB14-ND
Through Hole Resistors RN50C1240FB14-ND
124 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5310
Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5310
Resistor,Metal Film,124Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,124Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1240FB14 RN50C1240FB14-ND 54C5310
Product Name METAL FILM,1/20W,124,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,124Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details