Vishay Intertechnology, Inc. RES 121 OHM 1/20W 1% AXIAL RN50C1210FBSL

Description
RES 121ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/20W 1% AXIAL - RN50C1210FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/20W 1% AXIAL
RN50C1210FBSL
RES 121 OHM 1/20W 1% AXIAL RN50C1210FBSL
RES 121ohm 1/20W 1% AXIAL

RES 121ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1210FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1210FBSL-ND
Through Hole Resistors RN50C1210FBSL-ND
121 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1210FBSL RN50C1210FBSL-ND
Product Name RES 121 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers